F. Walther Electric Corporation Plug/Receptacle 219306

Description
IEC, WATERTIGHT PIN AND SLEEVE DEVICES, 20A, PLUG, 3 WIRE, 250 VAC, 6HR. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
IEC, WATERTIGHT PIN AND SLEEVE DEVICES, 20A, PLUG, 3 WIRE, 250 VAC, 6HR. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 26200926 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
26200926
Plug/Receptacle 26200926
IEC, WATERTIGHT PIN AND SLEEVE DEVICES, 20A, PLUG, 3 WIRE, 250 VAC, 6HR. FREE 2 YEAR RADWELL WARRANTY

IEC, WATERTIGHT PIN AND SLEEVE DEVICES, 20A, PLUG, 3 WIRE, 250 VAC, 6HR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Entry Connector, Plug, 16A; Current Rating Walther - 68C4376 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Connector, Plug, 16A; Current Rating Walther
68C4376
Power Entry Connector, Plug, 16A; Current Rating Walther 68C4376
POWER ENTRY CONNECTOR, PLUG, 16A; Current Rating:20A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP67; Gender:Plug RoHS Compliant: Yes

POWER ENTRY CONNECTOR, PLUG, 16A; Current Rating:20A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP67; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 26200926 68C4376
Product Name Plug/Receptacle Power Entry Connector, Plug, 16A; Current Rating Walther
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products