F. Walther Electric Corporation Plug, Free, 400V, 16A, 3P+N+E Way; Series Walther 219

Description
PLUG, FREE, 400V, 16A, 3P+N+E WAY; Series:-; Current Rating:16A; Voltage Rating V AC:415V; Gender:Plug; Connector Mounting:Cable; Approval Category:BS 4343, CEE17; Colour:Red; IP / NEMA Rating:IP67; Mounting Type:Cable; No. of RoHS Compliant: Yes
Datasheet
Description
PLUG, FREE, 400V, 16A, 3P+N+E WAY; Series:-; Current Rating:16A; Voltage Rating V AC:415V; Gender:Plug; Connector Mounting:Cable; Approval Category:BS 4343, CEE17; Colour:Red; IP / NEMA Rating:IP67; Mounting Type:Cable; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, Free, 400V, 16A, 3P+N+E Way; Series Walther - 68C4374 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Free, 400V, 16A, 3P+N+E Way; Series Walther
68C4374
Plug, Free, 400V, 16A, 3P+N+E Way; Series Walther 68C4374
PLUG, FREE, 400V, 16A, 3P+N+E WAY; Series:-; Current Rating:16A; Voltage Rating V AC:415V; Gender:Plug; Connector Mounting:Cable; Approval Category:BS 4343, CEE17; Colour:Red; IP / NEMA Rating:IP67; Mounting Type:Cable; No. of RoHS Compliant: Yes

PLUG, FREE, 400V, 16A, 3P+N+E WAY; Series:-; Current Rating:16A; Voltage Rating V AC:415V; Gender:Plug; Connector Mounting:Cable; Approval Category:BS 4343, CEE17; Colour:Red; IP / NEMA Rating:IP67; Mounting Type:Cable; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68C4374
Product Name Plug, Free, 400V, 16A, 3P+N+E Way; Series Walther
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 101T05 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 5
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-185292-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details