F. Walther Electric Corporation Plug, Free, 400V, 16A, 3P+E Way; Current Rating Walther 210406

Description
PLUG, FREE, 400V, 16A, 3P+E WAY; Current Rating:16A; Voltage Rating VAC:400V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E; Connector Colour:Red, White; IP Rating:IP44; Product RoHS Compliant: Yes
Datasheet
Description
PLUG, FREE, 400V, 16A, 3P+E WAY; Current Rating:16A; Voltage Rating VAC:400V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E; Connector Colour:Red, White; IP Rating:IP44; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, Free, 400V, 16A, 3P+E Way; Current Rating Walther - 68C4347 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Free, 400V, 16A, 3P+E Way; Current Rating Walther
68C4347
Plug, Free, 400V, 16A, 3P+E Way; Current Rating Walther 68C4347
PLUG, FREE, 400V, 16A, 3P+E WAY; Current Rating:16A; Voltage Rating VAC:400V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E; Connector Colour:Red, White; IP Rating:IP44; Product RoHS Compliant: Yes

PLUG, FREE, 400V, 16A, 3P+E WAY; Current Rating:16A; Voltage Rating VAC:400V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E; Connector Colour:Red, White; IP Rating:IP44; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 26498931 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
26498931
Plug/Receptacle 26498931
IEC, SP, 16A, PLUG WITH CABLE SLEEVE, 4 WIRE, 400 VAC, 6HR. FREE 2 YEAR RADWELL WARRANTY

IEC, SP, 16A, PLUG WITH CABLE SLEEVE, 4 WIRE, 400 VAC, 6HR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 68C4347 26498931
Product Name Plug, Free, 400V, 16A, 3P+E Way; Current Rating Walther Plug/Receptacle
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details