PLUG, FREE, CLEAR, 230V, 16A, IP44; Current Rating:16A; Voltage Rating VAC:230V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:Commando;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 68C4346 |
| Product Name | Plug, Free, Clear, 230V, 16A, Ip44; Current Rating Walther |
| Gender | Male / Plug |