F. Walther Electric Corporation Connector, Power Entry, Plug, 16A; Current Rating Walther 210306

Description
CONNECTOR, POWER ENTRY, PLUG, 16A; Current Rating:16A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP44; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, PLUG, 16A; Current Rating:16A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP44; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Plug, 16A; Current Rating Walther - 68C4345 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 16A; Current Rating Walther
68C4345
Connector, Power Entry, Plug, 16A; Current Rating Walther 68C4345
CONNECTOR, POWER ENTRY, PLUG, 16A; Current Rating:16A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP44; Gender:Plug RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 16A; Current Rating:16A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP44; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 19212994 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
19212994
Plug/Receptacle 19212994
IEC, PIN AND SLEEVE, 20 A, PLUG WITH CABLE SLEEVE, 3 WIRE, 250 VAC, 6HR. FREE 2 YEAR RADWELL WARRANTY

IEC, PIN AND SLEEVE, 20 A, PLUG WITH CABLE SLEEVE, 3 WIRE, 250 VAC, 6HR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Plug/Receptacle -  - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
Plug/Receptacle
WALTHER ELECTRIC Electrical Products 210306

WALTHER ELECTRIC Electrical Products 210306

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 68C4345 19212994
Product Name Connector, Power Entry, Plug, 16A; Current Rating Walther Plug/Receptacle Plug/Receptacle
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - TE-A-185292-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details