F. Walther Electric Corporation Plug, Free, Clear, 110V, 16A, Ip44; Current Rating Walther 210304CL

Description
PLUG, FREE, CLEAR, 110V, 16A, IP44; Current Rating:16A; Voltage Rating VAC:110V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product RoHS Compliant: Yes
Description
PLUG, FREE, CLEAR, 110V, 16A, IP44; Current Rating:16A; Voltage Rating VAC:110V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug, Free, Clear, 110V, 16A, Ip44; Current Rating Walther - 68C4344 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Free, Clear, 110V, 16A, Ip44; Current Rating Walther
68C4344
Plug, Free, Clear, 110V, 16A, Ip44; Current Rating Walther 68C4344
PLUG, FREE, CLEAR, 110V, 16A, IP44; Current Rating:16A; Voltage Rating VAC:110V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product RoHS Compliant: Yes

PLUG, FREE, CLEAR, 110V, 16A, IP44; Current Rating:16A; Voltage Rating VAC:110V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68C4344
Product Name Plug, Free, Clear, 110V, 16A, Ip44; Current Rating Walther
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Circular Connector Assemblies - 1124-CKH.M34.SLAG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 1.5 amps
View Details
2 suppliers
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details