F. Walther Electric Corporation Plug/Receptacle 210

Description
PLUG, IEC, PIN AND SLEEVE, 16A, 5 WIRE, 400 VAC, 6 HR. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
PLUG, IEC, PIN AND SLEEVE, 16A, 5 WIRE, 400 VAC, 6 HR. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 25485780 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
25485780
Plug/Receptacle 25485780
PLUG, IEC, PIN AND SLEEVE, 16A, 5 WIRE, 400 VAC, 6 HR. FREE 2 YEAR RADWELL WARRANTY

PLUG, IEC, PIN AND SLEEVE, 16A, 5 WIRE, 400 VAC, 6 HR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Plug, 16A; Current Rating Walther - 20J6003 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 16A; Current Rating Walther
20J6003
Connector, Power Entry, Plug, 16A; Current Rating Walther 20J6003
CONNECTOR, POWER ENTRY, PLUG, 16A; Current Rating:16A; Voltage Rating VAC:400V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E / 4P5W; Connector Colour:Red; IP Rating:IP44; Gender:Plug RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 16A; Current Rating:16A; Voltage Rating VAC:400V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E / 4P5W; Connector Colour:Red; IP Rating:IP44; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 25485780 20J6003
Product Name Plug/Receptacle Connector, Power Entry, Plug, 16A; Current Rating Walther
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Binding Post to 0.080″ Pin Plug, Adapter - 9330 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
TNC (F) 4 Hole Panel Mount Connector for RG174 Cable - ET-TFS-4H-1 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details