F. Walther Electric Corporation Socket Surf Mt, 63A, 400V, 3P+N+E Way; Current Rating Walther 169

Description
SOCKET SURF MT, 63A, 400V, 3P+N+E WAY; Current Rating:63A; Voltage Rating VAC:400V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP67; Product RoHS Compliant: Yes
Datasheet
Description
SOCKET SURF MT, 63A, 400V, 3P+N+E WAY; Current Rating:63A; Voltage Rating VAC:400V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP67; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Surf Mt, 63A, 400V, 3P+N+E Way; Current Rating Walther - 69C8564 - Newark, An Avnet Company
Chicago, IL, United States
Socket Surf Mt, 63A, 400V, 3P+N+E Way; Current Rating Walther
69C8564
Socket Surf Mt, 63A, 400V, 3P+N+E Way; Current Rating Walther 69C8564
SOCKET SURF MT, 63A, 400V, 3P+N+E WAY; Current Rating:63A; Voltage Rating VAC:400V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP67; Product RoHS Compliant: Yes

SOCKET SURF MT, 63A, 400V, 3P+N+E WAY; Current Rating:63A; Voltage Rating VAC:400V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+N+E; Connector Colour:Red; IP Rating:IP67; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69C8564
Product Name Socket Surf Mt, 63A, 400V, 3P+N+E Way; Current Rating Walther
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - K233A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details