F. Walther Electric Corporation Socket Surf Mt, 32A, 400V, 3P+E Way; Current Rating Walther 130406

Description
SOCKET SURF MT, 32A, 400V, 3P+E WAY; Current Rating:32A; Voltage Rating VAC:400V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes
Description
SOCKET SURF MT, 32A, 400V, 3P+E WAY; Current Rating:32A; Voltage Rating VAC:400V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Socket Surf Mt, 32A, 400V, 3P+E Way; Current Rating Walther - 68C3644 - Newark, An Avnet Company
Chicago, IL, United States
Socket Surf Mt, 32A, 400V, 3P+E Way; Current Rating Walther
68C3644
Socket Surf Mt, 32A, 400V, 3P+E Way; Current Rating Walther 68C3644
SOCKET SURF MT, 32A, 400V, 3P+E WAY; Current Rating:32A; Voltage Rating VAC:400V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

SOCKET SURF MT, 32A, 400V, 3P+E WAY; Current Rating:32A; Voltage Rating VAC:400V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68C3644
Product Name Socket Surf Mt, 32A, 400V, 3P+E Way; Current Rating Walther
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Pogo Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details