F. Walther Electric Corporation Socket Surf Mt, 32A, 230V, 2P+E Way; Series Walther 130306

Description
SOCKET SURF MT, 32A, 230V, 2P+E WAY; Series:-; Current Rating:32A; Voltage Rating V AC:230V; Gender:Receptacle; Connector Mounting:Panel; Colour:Blue; IP / NEMA Rating:IP44; Mounting Type:PCB Through Hole; No. of Contacts:3; No. of RoHS Compliant: Yes
Datasheet
Description
SOCKET SURF MT, 32A, 230V, 2P+E WAY; Series:-; Current Rating:32A; Voltage Rating V AC:230V; Gender:Receptacle; Connector Mounting:Panel; Colour:Blue; IP / NEMA Rating:IP44; Mounting Type:PCB Through Hole; No. of Contacts:3; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Surf Mt, 32A, 230V, 2P+E Way; Series Walther - 68C3643 - Newark, An Avnet Company
Chicago, IL, United States
Socket Surf Mt, 32A, 230V, 2P+E Way; Series Walther
68C3643
Socket Surf Mt, 32A, 230V, 2P+E Way; Series Walther 68C3643
SOCKET SURF MT, 32A, 230V, 2P+E WAY; Series:-; Current Rating:32A; Voltage Rating V AC:230V; Gender:Receptacle; Connector Mounting:Panel; Colour:Blue; IP / NEMA Rating:IP44; Mounting Type:PCB Through Hole; No. of Contacts:3; No. of RoHS Compliant: Yes

SOCKET SURF MT, 32A, 230V, 2P+E WAY; Series:-; Current Rating:32A; Voltage Rating V AC:230V; Gender:Receptacle; Connector Mounting:Panel; Colour:Blue; IP / NEMA Rating:IP44; Mounting Type:PCB Through Hole; No. of Contacts:3; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68C3643
Product Name Socket Surf Mt, 32A, 230V, 2P+E Way; Series Walther
Mounting Panel
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details