F. Walther Electric Corporation Socket Surf Mt, 32A, 400V, 3P+N+E Way; Current Rating Walther 130

Description
SOCKET SURF MT, 32A, 400V, 3P+N+E WAY; Current Rating:32A; Voltage Rating VAC:400V; Connector Mounting:Wall Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP44; Product RoHS Compliant: Yes
Datasheet
Description
SOCKET SURF MT, 32A, 400V, 3P+N+E WAY; Current Rating:32A; Voltage Rating VAC:400V; Connector Mounting:Wall Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP44; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Surf Mt, 32A, 400V, 3P+N+E Way; Current Rating Walther - 68C3633 - Newark, An Avnet Company
Chicago, IL, United States
Socket Surf Mt, 32A, 400V, 3P+N+E Way; Current Rating Walther
68C3633
Socket Surf Mt, 32A, 400V, 3P+N+E Way; Current Rating Walther 68C3633
SOCKET SURF MT, 32A, 400V, 3P+N+E WAY; Current Rating:32A; Voltage Rating VAC:400V; Connector Mounting:Wall Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP44; Product RoHS Compliant: Yes

SOCKET SURF MT, 32A, 400V, 3P+N+E WAY; Current Rating:32A; Voltage Rating VAC:400V; Connector Mounting:Wall Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+N+E; Connector Colour:Red; IP Rating:IP44; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68C3633
Product Name Socket Surf Mt, 32A, 400V, 3P+N+E Way; Current Rating Walther
Mounting Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7824B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details