F. Walther Electric Corporation Socket Surf Mt, 16A, 400V, 3P+E Way; Current Rating Walther 110406

Description
SOCKET SURF MT, 16A, 400V, 3P+E WAY; Current Rating:16A; Voltage Rating VAC:400V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+E; Connector Colour:Red, White; IP Rating:IP44; Product RoHS Compliant: Yes
Datasheet
Description
SOCKET SURF MT, 16A, 400V, 3P+E WAY; Current Rating:16A; Voltage Rating VAC:400V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+E; Connector Colour:Red, White; IP Rating:IP44; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Surf Mt, 16A, 400V, 3P+E Way; Current Rating Walther - 68C3448 - Newark, An Avnet Company
Chicago, IL, United States
Socket Surf Mt, 16A, 400V, 3P+E Way; Current Rating Walther
68C3448
Socket Surf Mt, 16A, 400V, 3P+E Way; Current Rating Walther 68C3448
SOCKET SURF MT, 16A, 400V, 3P+E WAY; Current Rating:16A; Voltage Rating VAC:400V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+E; Connector Colour:Red, White; IP Rating:IP44; Product RoHS Compliant: Yes

SOCKET SURF MT, 16A, 400V, 3P+E WAY; Current Rating:16A; Voltage Rating VAC:400V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+E; Connector Colour:Red, White; IP Rating:IP44; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68C3448
Product Name Socket Surf Mt, 16A, 400V, 3P+E Way; Current Rating Walther
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Spring Type Battery Connectors - Right Angle  Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
RJ45 For 4 Pair Cables Shielded CAT 6, Plug w/Strain Relief Sleeve - 110303 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details