F. Walther Electric Corporation Socket Surf Mt, 16A, 230V, Ip44; Current Rating Walther 110306

Description
SOCKET SURF MT, 16A, 230V, IP44; Current Rating:16A; Voltage Rating VAC:230V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:Commando; RoHS Compliant: Yes
Datasheet
Description
SOCKET SURF MT, 16A, 230V, IP44; Current Rating:16A; Voltage Rating VAC:230V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:Commando; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Surf Mt, 16A, 230V, Ip44; Current Rating Walther - 68C3433 - Newark, An Avnet Company
Chicago, IL, United States
Socket Surf Mt, 16A, 230V, Ip44; Current Rating Walther
68C3433
Socket Surf Mt, 16A, 230V, Ip44; Current Rating Walther 68C3433
SOCKET SURF MT, 16A, 230V, IP44; Current Rating:16A; Voltage Rating VAC:230V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:Commando; RoHS Compliant: Yes

SOCKET SURF MT, 16A, 230V, IP44; Current Rating:16A; Voltage Rating VAC:230V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP44; Product Range:Commando; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68C3433
Product Name Socket Surf Mt, 16A, 230V, Ip44; Current Rating Walther
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details