F. Walther Electric Corporation Socket, Free, 25V, 16A, Ip44, 2P; Current Rating Walther 10380

Description
SOCKET, FREE, 25V, 16A, IP44, 2P; Current Rating:16A; Voltage Rating VAC:25V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P; Connector Colour:Violet; IP Rating:IP44; Product Range:Commando; RoHS Compliant: Yes
Description
SOCKET, FREE, 25V, 16A, IP44, 2P; Current Rating:16A; Voltage Rating VAC:25V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P; Connector Colour:Violet; IP Rating:IP44; Product Range:Commando; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Socket, Free, 25V, 16A, Ip44, 2P; Current Rating Walther - 69C7845 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Free, 25V, 16A, Ip44, 2P; Current Rating Walther
69C7845
Socket, Free, 25V, 16A, Ip44, 2P; Current Rating Walther 69C7845
SOCKET, FREE, 25V, 16A, IP44, 2P; Current Rating:16A; Voltage Rating VAC:25V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P; Connector Colour:Violet; IP Rating:IP44; Product Range:Commando; RoHS Compliant: Yes

SOCKET, FREE, 25V, 16A, IP44, 2P; Current Rating:16A; Voltage Rating VAC:25V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P; Connector Colour:Violet; IP Rating:IP44; Product Range:Commando; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69C7845
Product Name Socket, Free, 25V, 16A, Ip44, 2P; Current Rating Walther
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Plug - FBS-SUB-9-GS-1X9POL-B - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
3 suppliers
Mini Receptacle - 888N-M4AFE1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details