PLUG, FREE, 25V, 16A, 1P44, 2P; Current Rating:16A; Voltage Rating VAC:24V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:-; Connector Colour:Violet; IP Rating:IP44; Product Range:Commando; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 69C7828 |
| Product Name | Plug, Free, 25V, 16A, 1P44, 2P; Current Rating Walther |
| Gender | Male / Plug |