F. Walther Electric Corporation Socket Surf Mt, 16A, 25V, Ip44, 2P; Current Rating Walther 10110

Description
SOCKET SURF MT, 16A, 25V, IP44, 2P; Current Rating:16A; Voltage Rating VAC:24V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P; Connector Colour:Violet; IP Rating:IP44; Product RoHS Compliant: Yes
Datasheet
Description
SOCKET SURF MT, 16A, 25V, IP44, 2P; Current Rating:16A; Voltage Rating VAC:24V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P; Connector Colour:Violet; IP Rating:IP44; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Surf Mt, 16A, 25V, Ip44, 2P; Current Rating Walther - 69C7688 - Newark, An Avnet Company
Chicago, IL, United States
Socket Surf Mt, 16A, 25V, Ip44, 2P; Current Rating Walther
69C7688
Socket Surf Mt, 16A, 25V, Ip44, 2P; Current Rating Walther 69C7688
SOCKET SURF MT, 16A, 25V, IP44, 2P; Current Rating:16A; Voltage Rating VAC:24V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P; Connector Colour:Violet; IP Rating:IP44; Product RoHS Compliant: Yes

SOCKET SURF MT, 16A, 25V, IP44, 2P; Current Rating:16A; Voltage Rating VAC:24V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P; Connector Colour:Violet; IP Rating:IP44; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69C7688
Product Name Socket Surf Mt, 16A, 25V, Ip44, 2P; Current Rating Walther
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
75 Ohm SMC 90° Female Plug - 190768 - PIC Wire & Cable
Specs
Gender Female / Jack
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details
Chameleon - 027-6A03-NCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details