F. Walther Electric Corporation Outlet, Double, 110V, 16A, 2P+E Way; Current Rating Walther 100102134U

Description
OUTLET, DOUBLE, 110V, 16A, 2P+E WAY; Current Rating:16A; Voltage Rating VAC:110V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product RoHS Compliant: Yes
Datasheet
Description
OUTLET, DOUBLE, 110V, 16A, 2P+E WAY; Current Rating:16A; Voltage Rating VAC:110V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet, Double, 110V, 16A, 2P+E Way; Current Rating Walther - 68C3202 - Newark, An Avnet Company
Chicago, IL, United States
Outlet, Double, 110V, 16A, 2P+E Way; Current Rating Walther
68C3202
Outlet, Double, 110V, 16A, 2P+E Way; Current Rating Walther 68C3202
OUTLET, DOUBLE, 110V, 16A, 2P+E WAY; Current Rating:16A; Voltage Rating VAC:110V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product RoHS Compliant: Yes

OUTLET, DOUBLE, 110V, 16A, 2P+E WAY; Current Rating:16A; Voltage Rating VAC:110V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP44; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68C3202
Product Name Outlet, Double, 110V, 16A, 2P+E Way; Current Rating Walther
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - X229B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details