F. Walther Electric Corporation Connector, Schuko, Socket, 16A; Current Rating Walther 10003

Description
CONNECTOR, SCHUKO, SOCKET, 16A; Current Rating:16A; Voltage Rating VAC:230V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP44; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, SCHUKO, SOCKET, 16A; Current Rating:16A; Voltage Rating VAC:230V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP44; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Schuko, Socket, 16A; Current Rating Walther - 70K9385 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Schuko, Socket, 16A; Current Rating Walther
70K9385
Connector, Schuko, Socket, 16A; Current Rating Walther 70K9385
CONNECTOR, SCHUKO, SOCKET, 16A; Current Rating:16A; Voltage Rating VAC:230V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP44; Product Range:- RoHS Compliant: Yes

CONNECTOR, SCHUKO, SOCKET, 16A; Current Rating:16A; Voltage Rating VAC:230V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP44; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70K9385
Product Name Connector, Schuko, Socket, 16A; Current Rating Walther
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA3J - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details