All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU or TS. Available with inner ring width extended by 0.015" (0.3962 mm) each side
EZO SPB-USA, LLC | |
---|---|
Product Category | Ball Bearings |
Product Number | R4ZZ |
Product Name | Shielded Inch Bearing |
Primary Bearing Category | Radial Ball Bearing |
Application | Instrument / Miniature |
Material / Plating | 52100 Chrome Steel |
Seals / Shields | Double Shield |
Type | Conrad / Deep Groove |