EZO SPB-USA, LLC Shielded Metric Bearing MR106ZZ

Description
All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU or TS. TTS is used smaller ball, load rating is lower than standard.
Description
All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU or TS. TTS is used smaller ball, load rating is lower than standard.

Suppliers

Company
Product
Description
Supplier Links
Shielded Metric Bearing - MR106ZZ - EZO SPB-USA, LLC
Sarasota, FL, USA
Shielded Metric Bearing
MR106ZZ
Shielded Metric Bearing MR106ZZ
All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU or TS. TTS is used smaller ball, load rating is lower than standard.

All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU or TS. TTS is used smaller ball, load rating is lower than standard.

Supplier's Site

Technical Specifications

  EZO SPB-USA, LLC
Product Category Ball Bearings
Product Number MR106ZZ
Product Name Shielded Metric Bearing
Primary Bearing Category Radial Ball Bearing
Application Instrument / Miniature
Material / Plating 52100 Chrome Steel
Seals / Shields Double Shield
Type Conrad / Deep Groove
Unlock Full Specs
to access all available technical data

Similar Products

 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
17mm Bore, 40mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPSS4017 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-50 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 15.0000 inch (381.000 mm)
View Details