All bearings are available in 52100 Chrome Steel or 440 Stainless Steel.
EZO SPB-USA, LLC | |
---|---|
Product Category | Ball Bearings |
Product Number | MR105 |
Product Name | Open Metric Bearing |
Primary Bearing Category | Radial Ball Bearing |
Application | Instrument / Miniature |
Material / Plating | 52100 Chrome Steel |
Seals / Shields | None (Open Bearing) |
Type | Conrad / Deep Groove |