Mobil DTE 932 GT is a high-performance turbine oil designed for use in large-frame gas turbine engines under severe operating conditions. Specifically formulated for General Electric Frame 3, 5, 6, 7 and 9 turbines, Mobil DTE 932 GT meets the requirements of a modern combustion turbine in which the oil is used as a turbine bearing lubricant and for hydraulic controls.
Outstanding varnish control
Mobil DTE 932 GT is formulated to provide long oil life and exceptional keep-clean performance, and includes a non-zinc antiwear system to meet the load-carrying requirements of geared turbines. It is also designed to help limit varnish formation, which can lead to bearing failures and expensive equipment repair and downtime. With a high level of oxidation and thermal stability, Mobil DTE 932 GT can help provide long and reliable gas turbine engine performance.
| Mobil Industrial Lubricants | |
|---|---|
| Product Category | Industrial Lubricants |
| Product Name | Mobil DTE 932 GT |
| Type | Fluid / Oil |
| Functions | Lubricant |
| Composition / Chemistry | Straight Oil (Non-soluble) |
| Industry Applications | Machine, Gears, Spindles, Ways and Final Drives |
| Features | Turbines |