Mobil Rarus 400 Series ashless air compressor lubricants are designed to meet the stringent requirements of the major compressor manufacturers. Formulated with high-quality mineral base-oils and a high-performance additive system, Mobil Rarus 400 Series lubricants can provide exceptional equipment protection and reliability for compressors operating under mild to severe conditions.
Featuring high FZG Ratings, Mobil Rarus 400 Series lubricants are ideally suited for compressor systems employing gears and bearings, making them an excellent choice for crankcases.
| Mobil Industrial Lubricants | |
|---|---|
| Product Category | Petroleum and Mineral Oil Products |
| Product Number | 429 |
| Product Name | Mobil Rarus 400 Series |
| Type / Function | Lubricant |
| Composition / Chemistry | Mineral Oil; Petroleum or Mineral Oil |
| Grade / Approvals | ISO 150 |
| Applications | Bearings; Compressors; Machine, Gears, Spindles, Ways and Final Drives |