Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CAPACITORS
EXXELIA
M39006/25-0034 -- TANTULUM CAPACITORS
Exxelia
Tantulum Capacitors
M39006/25-0034
Description
CAP TANT 68UF 10% 25V T1 LEV M
New Yorker Electronics Co., Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
CAP TANT 68UF 10% 25V T1 LEV M
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
1416-M39006/25-0034
Tantulum Capacitors
1416-M39006/25-0034
CAP TANT 68UF 10% 25V T1 LEV M
CAP TANT 68UF 10% 25V T1 LEV M
Supplier's Site
Datasheet
Technical Specifications
New Yorker Electronics Co., Inc.
Product Category
Capacitors
Product Number
1416-M39006/25-0034
Product Name
Tantulum Capacitors
WVDC
25 volts
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter
5500.2046
Specs
Configuration / Form Factor
Heavy Duty / Electric Power Capacitors
Applications
High Power
Capacitance Type
Fixed
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
Polyester film capacitor
W27(CL21S series)
Specs
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; Lighting; Power Supply
View Details
Cornell Dubilier
Aluminum Electrolytic Capacitor
101C163U040BC2A
Specs
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
Capacitance Range
16000 microF
View Details
3
suppliers
Knowles
Ceramic Capacitors
0402B333K160NT
Specs
Configuration / Form Factor
Chip Capacitor
Applications
General Purpose
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details