Exxelia Tantulum Capacitors 93026-41KS

Description
CAP TANT 47UF 10% 60V T1
Request a Quote
Description
CAP TANT 47UF 10% 60V T1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Hermetically sealed wet tantalum capacitor with axial leads, rated at 47 µF, 60 V, and ±10% tolerance, housed in T1 case. Operating temperature range is -55°C to +125°C. Maximum ESR at 120 Hz and +25°C is 2.0 Ω. Maximum ripple current at 40 kHz and +85°C is 1050 mA. Maximum leakage current at +25°C is 1 µA, and at +85°C is 5 µA. No continuous reverse voltage allowed; reverse voltage up to 1.5 V is permissible under specific conditions. Insulating sleeve included.

Datasheet Summary
Powered by GS/AI

Hermetically sealed wet tantalum capacitor with axial leads, rated at 47 µF, 60 V, and ±10% tolerance, housed in T1 case. Operating temperature range is -55°C to +125°C. Maximum ESR at 120 Hz and +25°C is 2.0 Ω. Maximum ripple current at 40 kHz and +85°C is 1050 mA. Maximum leakage current at +25°C is 1 µA, and at +85°C is 5 µA. No continuous reverse voltage allowed; reverse voltage up to 1.5 V is permissible under specific conditions. Insulating sleeve included.

Suppliers

Company
Product
Description
Supplier Links
Tantulum Capacitors - 1416-93026-41KS - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
1416-93026-41KS
Tantulum Capacitors 1416-93026-41KS
CAP TANT 47UF 10% 60V T1

CAP TANT 47UF 10% 60V T1

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Capacitors
Product Number 1416-93026-41KS
Product Name Tantulum Capacitors
WVDC 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details