Wet tantalum capacitor with hermetically sealed tantalum case, axial leads, and polarized construction, rated for 1500 µF at 30 V with ±10% tolerance and T4 case size. Operating temperature range is -55°C to +125°C, with a maximum ripple current of 3000 mA at 40 kHz and +85°C. Maximum ESR at 120 Hz and +25°C is 0.6 Ω. Maximum leakage current is 12 µA at +25°C and 35 µA at +85°C. No continuous reverse voltage is permitted; reverse voltage is limited to 1.5 V with a current ≤ 0.05 A and repetition rate < 10 Hz. Surge voltage at +85°C is 1.15 × rated voltage. Includes an insulating sleeve.
CAP TANT 1500UF 10% 30V T4
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1416-93026-36KS |
| Product Name | Tantulum Capacitors |
| WVDC | 30 volts |