Dearborn Electronics, Inc. Bus Bar Wire, 100Ft, 8Awg, Copper; Jacket Material Dearborn 8008RT36 NC005

Description
BUS BAR WIRE, 100FT, 8AWG, COPPER; Jacket Material:-; Jacket Color:-; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:665 x 36AWG; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
BUS BAR WIRE, 100FT, 8AWG, COPPER; Jacket Material:-; Jacket Color:-; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:665 x 36AWG; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bus Bar Wire, 100Ft, 8Awg, Copper; Jacket Material Dearborn - 04F5748 - Newark, An Avnet Company
Chicago, IL, United States
Bus Bar Wire, 100Ft, 8Awg, Copper; Jacket Material Dearborn
04F5748
Bus Bar Wire, 100Ft, 8Awg, Copper; Jacket Material Dearborn 04F5748
BUS BAR WIRE, 100FT, 8AWG, COPPER; Jacket Material:-; Jacket Color:-; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:665 x 36AWG; Voltage Rating:- RoHS Compliant: Yes

BUS BAR WIRE, 100FT, 8AWG, COPPER; Jacket Material:-; Jacket Color:-; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:665 x 36AWG; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04F5748
Product Name Bus Bar Wire, 100Ft, 8Awg, Copper; Jacket Material Dearborn
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD II Flat ribbon cable - QLC16079 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details