The 501SHB820GSLE is a surface-mount ceramic capacitor from the SH Series Super HiQ, featuring a 1111 size package (2.80 ± 0.40 mm × 2.80 ± 0.40 mm) and NPO dielectric with ±2% tolerance. It has a working voltage of 500V DC, a capacitance of 820pF, and operates from -55°C to +125°C. The part meets RoHS and REACH compliance, includes a nickel barrier termination, and supports a dielectric withstanding voltage of 1.5 × WV DC. It exhibits low ESR and high self-resonant frequency for RF applications, with no measurable aging or piezo effect. Ribbon lead style is not available for this variant. Insulation resistance is a minimum of 105 MΩ.
CAP HIGHQ 82pF 500V NPO 1111
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1415-501SHB820GSLE |
| Product Name | Ceramic Capacitors |
| RoHS Compliant | Yes |