The 501SHB3R3ACLE is a surface-mount ceramic capacitor from the SH Series Super HiQ, with a capacitance of 3.3 pF, a working voltage of 500 V, and NPO dielectric. It uses the 1111 size code (2.80 ± 0.40 mm length, 2.80 ± 0.40 mm width, 2.60 max mm thickness) and features non-magnetic silver/palladium terminations with horizontal ribbon leads. It meets RoHS and REACH compliance, operates from -55°C to +125°C with a temperature coefficient of 0 ± 30 ppm/°C, and has an insulation resistance of at least 105 MΩ. Tolerance is ±0.25 pF (C code), and it is suitable for high-frequency applications such as filter and matching networks.
CAP HIGHQ 3,3pF 500V NPO 1111
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1415-501SHB3R3ACLE |
| Product Name | Ceramic Capacitors |
| RoHS Compliant | Yes |