CAP HIGHQ 100pF 500V NPO 1111
Win Source Part Number: 1315885-501SHB101JSL
Category: Capacitors>Ceramic Capacitors
Series: SH
Features: High Q, Low Loss, Ultra Low ESR
Package: Tape & Reel (TR)
Applications: RF, Microwave, High Frequency
Capacitance: 100 pF
Tolerance: ±5%
Voltage - Rated: 500V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.102" (2.60mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1111 (2828 Metric)
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: EXXELIA Temex
| New Yorker Electronics Co., Inc. | Win Source Electronics | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1415-501SHB101JSLE | 1315885-501SHB101JSLE |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| RoHS Compliant | Yes | |
| Electrostatic Capacitors | Ceramic NPO | |
| WVDC | 500 volts | 500 volts |
| Packing Method | Tape Reel; Tape & Reel |