The 501SHB0R6ASLE is a surface-mount ceramic capacitor from the SHB series, offering a capacitance of 0.6pF with a working voltage of 500V DC and NPO dielectric for stable performance. It features a 1111 case size (2.80 x 2.80 mm) and uses a non-magnetic tin-plated copper ribbon termination with horizontal orientation and laser marking. The capacitor is RoHS compliant, exhibits no aging or piezoelectric effect, and operates from -55°C to +125°C. Insulation resistance is a minimum of 105 MΩ. This variant is designed for high-frequency applications including RF generators, base stations, and tuning networks.
CAP HIGHQ 0,6pF 500V NPO 1111
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1415-501SHB0R6ASLE |
| Product Name | Ceramic Capacitors |
| RoHS Compliant | Yes |