The 501SHB0R5CSLE is a surface-mount ceramic capacitor from the SHB series, offering a capacitance of 0.5pF with a working voltage of 500VDC, NPO dielectric, and ±0.25pF tolerance. It is housed in the 1111 case size (2.80 ± 0.40 mm × 2.80 ± 0.40 mm × 2.60 max mm), features non-magnetic tin-plated copper ribbon leads in horizontal orientation, and is laser marked. The capacitor meets RoHS and REACH compliance, operates from -55°C to +125°C, and has an insulation resistance of at least 105 MΩ. It is designed for RF applications including filtering, matching, and DC blocking.
CAP HIGHQ 0,5pF 500V NPO 1111
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1415-501SHB0R5CSLE |
| Product Name | Ceramic Capacitors |
| RoHS Compliant | Yes |