The 501CHB8R2CSLE is a ceramic capacitor in the Classic HiQ CHB series, designed for RF and microwave applications with a capacitance of 8.2pF and a working voltage of 500V DC. It features a 1111 size package with dimensions of 2.8mm × 2.8mm × 2.6mm max, terminated with a nickel barrier and tin-plated leads in horizontal ribbon orientation. The capacitor has a P100 dielectric with a temperature coefficient of (100 ± 30) ppm/°C, an insulation resistance of at least 10⁶ MΩ, and operates up to 125°C. It is RoHS compliant, laser marked, and meets ESA qualification standards.
CAP HIGHQ 8,2pF 500V P100 1111
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1415-501CHB8R2CSLE |
| Product Name | Ceramic Capacitors |
| RoHS Compliant | Yes |