Exxelia Ceramic Capacitors 501CHB4R7BSLE

Description
CAP HIGHQ 4,7pF 500V P100 1111
Request a Quote Datasheet
Description
CAP HIGHQ 4,7pF 500V P100 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1415-501CHB4R7BSLE - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Ceramic Capacitors
1415-501CHB4R7BSLE
Ceramic Capacitors 1415-501CHB4R7BSLE
CAP HIGHQ 4,7pF 500V P100 1111

CAP HIGHQ 4,7pF 500V P100 1111

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1132110-501CHB4R7BSLE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1132110-501CHB4R7BSLE
Capacitors - Ceramic Capacitors 1132110-501CHB4R7BSLE
Win Source Part Number: 1132110-501CHB4R7BSL E Category: Capacitors>Ceramic Capacitors Series: CH Features: High Q, Low Loss, Ultra Low ESR Package: Tape & Reel (TR) Applications: RF, Microwave, High Frequency Standard Package: 1,000 Capacitance: 4.7 pF Tolerance: ±0.1pF Voltage - Rated: 500V Temperature Coefficient: P100 Thickness (Max): 0.102" (2.60mm) Mounting Type: Surface Mount, MLCC Package / Case: 1111 (2828 Metric) Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: EXXELIA Temex Other Names: 2821-501CHB4R7BSLETR

Win Source Part Number: 1132110-501CHB4R7BSLE
Category: Capacitors>Ceramic Capacitors
Series: CH
Features: High Q, Low Loss, Ultra Low ESR
Package: Tape & Reel (TR)
Applications: RF, Microwave, High Frequency
Standard Package: 1,000
Capacitance: 4.7 pF
Tolerance: ±0.1pF
Voltage - Rated: 500V
Temperature Coefficient: P100
Thickness (Max): 0.102" (2.60mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1111 (2828 Metric)
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: EXXELIA Temex
Other Names: 2821-501CHB4R7BSLETR

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 1415-501CHB4R7BSLE 1132110-501CHB4R7BSLE
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
RoHS Compliant Yes
WVDC 500 volts 500 volts
Packing Method Tape Reel; Tape & Reel
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0402N270J250P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101332U075AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers