The 501CHB1R5BSLE is a surface-mount ceramic capacitor from the Classic HiQ CHB series, with a capacitance of 1.5 pF and a working voltage of 500 V DC. It uses a P100 dielectric with a temperature coefficient of (100 ± 30) ppm/°C from -55°C to +125°C. The part is in the 1111 size package, measuring 2.8 mm × 2.8 mm × 2.6 mm maximum, with horizontal ribbon leads and a nickel barrier termination. It is RoHS compliant, has an insulation resistance of at least 10^6 MΩ, and meets ESA qualification standards. The capacitor is designed for RF and microwave applications, including cellular base stations and medical MRI systems.
CAP HIGHQ 1,5pF 500V P100 1111
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1415-501CHB1R5BSLE |
| Product Name | Ceramic Capacitors |
| RoHS Compliant | Yes |