The 501CHB1R2CCLE is a ceramic capacitor from the Classic HiQ CHB series, designed for RF and microwave applications with a capacitance of 1.2pF and a voltage rating of 500V DC. It features a 1111 size package measuring 2.8mm ± 0.4mm in length and width, and 2.6mm max in thickness, with horizontal ribbon leads. The capacitor uses a P100 dielectric with a temperature coefficient of (100 ± 30) ppm/°C from -55°C to +125°C, offers a tolerance of ±0.25pF, and is RoHS compliant with a nickel barrier and tin-plated termination. It meets ESA qualification standards and is suitable for high-reliability applications including aerospace, medical MRI, and telecommunications.
CAP HIGHQ 1,2pF 500V P100 1111
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1415-501CHB1R2CCLE |
| Product Name | Ceramic Capacitors |
| RoHS Compliant | Yes |