The 501CHB0R6CSLE is a ceramic capacitor from the Classic HiQ CHB series, designed for RF and microwave applications with high Q factor and low ESR. It uses a P100 dielectric with a temperature coefficient of (100 ± 30) ppm/°C and operates up to 125°C. The part has a capacitance of 0.6 pF, a working voltage of 500 V DC, and is housed in a 1111 size case measuring 2.8 ± 0.4 mm in length, 2.8 ± 0.4 mm in width, and 2.6 max mm in thickness. It features standard tin-plated nickel terminations, laser marking, and horizontal ribbon leads. The capacitor is RoHS compliant and meets ESA qualification standards for life testing, moisture resistance, and dielectric withstanding voltage. Aging and piezoelectric effect are negligible.
CAP HIGHQ 0,6pF 500V P100 1111
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1415-501CHB0R6CSLE |
| Product Name | Ceramic Capacitors |
| RoHS Compliant | Yes |