The 501CHB0R3BCLE is a ceramic capacitor from the Classic HiQ CHB series, designed for RF and microwave applications with a capacitance of 0.3pF, a working voltage of 500V DC, and a tolerance of ±0.1pF. It features a 1111 size case with dimensions of 2.8mm × 2.8mm × 2.6mm max, non-magnetic nickel barrier terminations with tin plating, and a P100 dielectric with a temperature coefficient of 100 ± 30 ppm/°C from -55°C to +125°C. The capacitor is RoHS compliant, offers ultra-high Q and low ESR, and is suited for applications including cellular base stations, medical MRI systems, and tuning networks.
CAP HIGHQ 0,3pF 500V P100 1111
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1415-501CHB0R3BCLE |
| Product Name | Ceramic Capacitors |
| RoHS Compliant | Yes |