Ceramic capacitors in the CHB series are high-Q, low-ESR components designed for RF and microwave applications, with a capacitance range of 0.1pF to 1000pF and operating voltages up to 1500V DC. The 1111 size package measures 2.8 ± 0.4 mm in length and width, with a maximum height of 2.6 mm. This part has a capacitance of 120pF, a tolerance of ±2%, a working voltage of 300V DC, and a temperature coefficient of (100 ± 30) ppm/°C from -55°C to +125°C. It features a nickel barrier with tin-plated termination, is RoHS compliant, and meets ESA qualification standards. The part supports surface mounting with horizontal ribbon leads and is rated for life testing at 1000 hours at 175°C and 1x WVDC.
CAP HIGHQ 120pF 300V P100 1111
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1415-301CHB121GSLE |
| Product Name | Ceramic Capacitors |
| RoHS Compliant | Yes |