Exxelia Ceramic Capacitors 251SHS330FSE

Description
CAP HIGHQ 33pF 250V NPO 0603
Request a Quote Datasheet
Description
CAP HIGHQ 33pF 250V NPO 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1415-251SHS330FSE - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Ceramic Capacitors
1415-251SHS330FSE
Ceramic Capacitors 1415-251SHS330FSE
CAP HIGHQ 33pF 250V NPO 0603

CAP HIGHQ 33pF 250V NPO 0603

Supplier's Site Datasheet
Singapore, Singapore
33PF 250V Capacitor
60-251SHS330FSE
33PF 250V Capacitor 60-251SHS330FSE
CAP CER 33PF 250V C0G/NP0 0603 Product overview: 251SHS330FSE from EXXELIA is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-251SHS330FSE can be used for catalog matching and distributor lookup.

CAP CER 33PF 250V C0G/NP0 0603 Product overview: 251SHS330FSE from EXXELIA is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-251SHS330FSE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 251SHS330FSE - 854772-251SHS330FSE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 251SHS330FSE
854772-251SHS330FSE
Ceramic Capacitors - 251SHS330FSE 854772-251SHS330FSE
Manufacturer: EXXELIA Temex Win Source Part Number: 854772-251SHS330FSE Series: SH Operating Temperature Range: -55°C ~ 150°C Features: ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020

Manufacturer: EXXELIA Temex
Win Source Part Number: 854772-251SHS330FSE
Series: SH
Operating Temperature Range: -55°C ~ 150°C
Features: ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number 1415-251SHS330FSE 60-251SHS330FSE 854772-251SHS330FSE
Product Name Ceramic Capacitors 33PF 250V Capacitor Ceramic Capacitors - 251SHS330FSE
RoHS Compliant Yes
Electrostatic Capacitors Ceramic NPO Ceramic Composition
WVDC 250 volts
Packing Method Tape Reel; Tape & Reel 0603 (1608 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C114U010BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525002P00BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details