Exxelia Ceramic Capacitors 251SHF3R9BSE

Description
CAP HIGHQ 3,9pF 250V NPO 0805
Request a Quote Datasheet
Description
CAP HIGHQ 3,9pF 250V NPO 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1415-251SHF3R9BSE - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Ceramic Capacitors
1415-251SHF3R9BSE
Ceramic Capacitors 1415-251SHF3R9BSE
CAP HIGHQ 3,9pF 250V NPO 0805

CAP HIGHQ 3,9pF 250V NPO 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1147235-251SHF3R9BSE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1147235-251SHF3R9BSE
Capacitors - Ceramic Capacitors 1147235-251SHF3R9BSE
Win Source Part Number: 1147235-251SHF3R9BSE Category: Capacitors>Ceramic Capacitors Series: SH Features: High Q, Low Loss, Ultra Low ESR Package: Bulk Applications: RF, Microwave, High Frequency Standard Package: 4,000 Capacitance: 3.9 pF Tolerance: ±0.1pF Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.050" (1.27mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: EXXELIA Other Names: 251SHF3R9BSEROHS4K/E ,2821-251SHF3R9BSE

Win Source Part Number: 1147235-251SHF3R9BSE
Category: Capacitors>Ceramic Capacitors
Series: SH
Features: High Q, Low Loss, Ultra Low ESR
Package: Bulk
Applications: RF, Microwave, High Frequency
Standard Package: 4,000
Capacitance: 3.9 pF
Tolerance: ±0.1pF
Voltage - Rated: 250V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.050" (1.27mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: EXXELIA
Other Names: 251SHF3R9BSEROHS4K/E,2821-251SHF3R9BSE

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 1415-251SHF3R9BSE 1147235-251SHF3R9BSE
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
RoHS Compliant Yes
Electrostatic Capacitors Ceramic NPO Ceramic Composition
WVDC 250 volts 250 volts
Packing Method Tape Reel; Tape & Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C553U050CJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 55000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1761-0402B472J250PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details