The 251SHF180GSE is a surface-mount ceramic capacitor from the SH Series Super HiQ, featuring an NPO dielectric, 18pF capacitance, and a 250V DC working voltage in the 0805 (F) case size. It has a tolerance of ±2%, a temperature coefficient of 0 ±30ppm/°C from -55°C to +150°C, and meets RoHS and REACH requirements. The package dimensions are 2.03mm × 1.27mm × 1.27mm max. It supports high self-resonant frequencies and ultra-low ESR, suitable for RF filtering, tuning, and DC blocking in telecommunications and broadband wireless applications.
CAP HIGHQ 18pF 250V NPO 0805
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1415-251SHF180GSE |
| Product Name | Ceramic Capacitors |
| RoHS Compliant | Yes |