The 201SHB331FSLE is a surface-mount ceramic capacitor from the SH Series Super HiQ, featuring a 1111 size case (2.80 mm × 2.80 mm × 2.60 mm) and NPO dielectric with ±1% tolerance. It has a working voltage of 500 V DC and a capacitance of 330 pF, with an operating temperature range of -55°C to +125°C. The part includes a non-magnetic tin-plated copper ribbon termination and meets RoHS and REACH compliance standards.
CAP HIGHQ 330pF 500V NPO 1111
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1415-201SHB331FSLE |
| Product Name | Ceramic Capacitors |
| RoHS Compliant | Yes |