The SHB series comprises surface-mount ceramic capacitors with NPO dielectric, capacitance range from 0.2pF to 1,000pF, and rated working voltage up to 1,500V. Available in the 1111 size (2.80 ± 0.40 mm × 2.80 ± 0.40 mm), they feature low ESR, high self-resonant frequency, and operate from -55°C to +125°C. Insulation resistance is a minimum of 105 MΩ. Termination options include non-magnetic tin-plated nickel or copper ribbons. The series is RoHS and REACH compliant.
CAP HIGHQ 0,7pF 1500V NPO 1111
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1415-152SHB0R7BCLE |
| Product Name | Ceramic Capacitors |
| RoHS Compliant | Yes |