COAXIAL CABLE, RG-400/U, 1000FT; Coaxial Cable Type:RG400; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:-; Jacket Material:FEP; External Diameter:4.95mm
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 18C4431 |
| Product Name | Coaxial Cable, Rg-400/u, 1000Ft; Coaxial Cable Type Dearborn |
| Cable Type | Coaxial |