Express Tubes ETPET24-170-107 5.75oz/170ml 24 mm Bottles ETPET24-170-107

Description
Express Tubes hasthe ability to produce clear & colored PET bottles as small as .34oz/10ml all the way up to 33.81oz/1000ml with Neck Finishes ranging from 18mm to 32mm. We can also make Custom Mold sizes and shapes for as little $1,000.00 and an MOQ of 10M pieces so if you don't see what you are looking for call us at 1-800-365-4080 for more details. Express Tubes Inc, a US based company located near Seattle Washington, has been producing anywhere from 5,000 to 5 million high quality tubes to clients worldwide since 2003. If you are trapped behind long lead times and high minimums or limited by cap colors and colored tube bodies, Express Tubes Inc is a great resource as we can deliver as few as 5,000 custom printed tubes in less than 6 weeks. We pride ourselves on offering a wide range of tube diameters from 13mm to 60mm with capacities to hold .27oz to 13oz. These diverse tube sizes also offer a multitude of different head styles and dispensing options from flip top or screw on caps to nozzles and slant tips. Express Tubes Inc also has the ability to package different kinds of products from the Cosmetic, Pharmaceutical as well as Health & Beauty industries by offering Mono-Layer and 5-Layer tube structures to enhance ingredient deck stability and bulk compatibility. Low Minimums, No Maximums: Starting at just 5,000 tubes, we can produce Clear or White tubes and caps with Mono-Layer tube structures while imprinting full graphics. If you prefer custom colored tubes or caps and your product requires the 5-Layer tube structure our minimum per sku is just 10,000 tubes. Free Pre-Production Samples: With every new order, Express Tubes Inc offers up to 40 FREE Pre-Production Samples (PPS) so you can test your product in them by filling & sealing to verify the tube size, color and artwork. This allows you see exactly how you want them to be produced before we go into full production. Quick Lead times: Depending on your needs, our typical Lead times look like this: PPS in your hands within approx 3 weeks of receiving your PO, credit info, artwork & plate proof approvals Production of full run takes approximately 25-32 days from PPS approval Ocean voyage takes approximately 18-22 days once it leaves the docks in China and arrives into the port of Los Angeles If needed, we can Air Ship a portion or the full order within 4-7 days to your final destination once the tubes are produced Let us know if there are specific HOT in-hands dates you need and we can try to accommodate delivery.
Description
Express Tubes hasthe ability to produce clear & colored PET bottles as small as .34oz/10ml all the way up to 33.81oz/1000ml with Neck Finishes ranging from 18mm to 32mm. We can also make Custom Mold sizes and shapes for as little $1,000.00 and an MOQ of 10M pieces so if you don't see what you are looking for call us at 1-800-365-4080 for more details. Express Tubes Inc, a US based company located near Seattle Washington, has been producing anywhere from 5,000 to 5 million high quality tubes to clients worldwide since 2003. If you are trapped behind long lead times and high minimums or limited by cap colors and colored tube bodies, Express Tubes Inc is a great resource as we can deliver as few as 5,000 custom printed tubes in less than 6 weeks. We pride ourselves on offering a wide range of tube diameters from 13mm to 60mm with capacities to hold .27oz to 13oz. These diverse tube sizes also offer a multitude of different head styles and dispensing options from flip top or screw on caps to nozzles and slant tips. Express Tubes Inc also has the ability to package different kinds of products from the Cosmetic, Pharmaceutical as well as Health & Beauty industries by offering Mono-Layer and 5-Layer tube structures to enhance ingredient deck stability and bulk compatibility. Low Minimums, No Maximums: Starting at just 5,000 tubes, we can produce Clear or White tubes and caps with Mono-Layer tube structures while imprinting full graphics. If you prefer custom colored tubes or caps and your product requires the 5-Layer tube structure our minimum per sku is just 10,000 tubes. Free Pre-Production Samples: With every new order, Express Tubes Inc offers up to 40 FREE Pre-Production Samples (PPS) so you can test your product in them by filling & sealing to verify the tube size, color and artwork. This allows you see exactly how you want them to be produced before we go into full production. Quick Lead times: Depending on your needs, our typical Lead times look like this: PPS in your hands within approx 3 weeks of receiving your PO, credit info, artwork & plate proof approvals Production of full run takes approximately 25-32 days from PPS approval Ocean voyage takes approximately 18-22 days once it leaves the docks in China and arrives into the port of Los Angeles If needed, we can Air Ship a portion or the full order within 4-7 days to your final destination once the tubes are produced Let us know if there are specific HOT in-hands dates you need and we can try to accommodate delivery.

Suppliers

Company
Product
Description
Supplier Links
ETPET24-170-107 5.75oz/170ml 24 mm Bottles - ETPET24-170-107 - Express Tubes
Kent, WA, USA
ETPET24-170-107 5.75oz/170ml 24 mm Bottles
ETPET24-170-107
ETPET24-170-107 5.75oz/170ml 24 mm Bottles ETPET24-170-107
Express Tubes hasthe ability to produce clear & colored PET bottles as small as .34oz/10ml all the way up to 33.81oz/1000ml with Neck Finishes ranging from 18mm to 32mm. We can also make Custom Mold sizes and shapes for as little $1,000.00 and an MOQ of 10M pieces so if you don't see what you are looking for call us at 1-800-365-4080 for more details. Express Tubes Inc, a US based company located near Seattle Washington, has been producing anywhere from 5,000 to 5 million high quality tubes to clients worldwide since 2003. If you are trapped behind long lead times and high minimums or limited by cap colors and colored tube bodies, Express Tubes Inc is a great resource as we can deliver as few as 5,000 custom printed tubes in less than 6 weeks. We pride ourselves on offering a wide range of tube diameters from 13mm to 60mm with capacities to hold .27oz to 13oz. These diverse tube sizes also offer a multitude of different head styles and dispensing options from flip top or screw on caps to nozzles and slant tips. Express Tubes Inc also has the ability to package different kinds of products from the Cosmetic, Pharmaceutical as well as Health & Beauty industries by offering Mono-Layer and 5-Layer tube structures to enhance ingredient deck stability and bulk compatibility. Low Minimums, No Maximums: Starting at just 5,000 tubes, we can produce Clear or White tubes and caps with Mono-Layer tube structures while imprinting full graphics. If you prefer custom colored tubes or caps and your product requires the 5-Layer tube structure our minimum per sku is just 10,000 tubes. Free Pre-Production Samples: With every new order, Express Tubes Inc offers up to 40 FREE Pre-Production Samples (PPS) so you can test your product in them by filling & sealing to verify the tube size, color and artwork. This allows you see exactly how you want them to be produced before we go into full production. Quick Lead times: Depending on your needs, our typical Lead times look like this: PPS in your hands within approx 3 weeks of receiving your PO, credit info, artwork & plate proof approvals Production of full run takes approximately 25-32 days from PPS approval Ocean voyage takes approximately 18-22 days once it leaves the docks in China and arrives into the port of Los Angeles If needed, we can Air Ship a portion or the full order within 4-7 days to your final destination once the tubes are produced Let us know if there are specific HOT in-hands dates you need and we can try to accommodate delivery.

Express Tubes hasthe ability to produce clear & colored PET bottles as small as .34oz/10ml all the way up to 33.81oz/1000ml with Neck Finishes ranging from 18mm to 32mm. We can also make Custom Mold sizes and shapes for as little $1,000.00 and an MOQ of 10M pieces so if you don't see what you are looking for call us at 1-800-365-4080 for more details.

Express Tubes Inc, a US based company located near Seattle Washington, has been producing anywhere from 5,000 to 5 million high quality tubes to clients worldwide since 2003.

If you are trapped behind long lead times and high minimums or limited by cap colors and colored tube bodies, Express Tubes Inc is a great resource as we can deliver as few as 5,000 custom printed tubes in less than 6 weeks.
We pride ourselves on offering a wide range of tube diameters from 13mm to 60mm with capacities to hold .27oz to 13oz. These diverse tube sizes also offer a multitude of different head styles and dispensing options from flip top or screw on caps to nozzles and slant tips. Express Tubes Inc also has the ability to package different kinds of products from the Cosmetic, Pharmaceutical as well as Health & Beauty industries by offering Mono-Layer and 5-Layer tube structures to enhance ingredient deck stability and bulk compatibility.

Low Minimums, No Maximums:

Starting at just 5,000 tubes, we can produce Clear or White tubes and caps with Mono-Layer tube structures while imprinting full graphics. If you prefer custom colored tubes or caps and your product requires the 5-Layer tube structure our minimum per sku is just 10,000 tubes.

Free Pre-Production Samples:

With every new order, Express Tubes Inc offers up to 40 FREE Pre-Production Samples (PPS) so you can test your product in them by filling & sealing to verify the tube size, color and artwork. This allows you see exactly how you want them to be produced before we go into full production.

Quick Lead times:

Depending on your needs, our typical Lead times look like this:

  • PPS in your hands within approx 3 weeks of receiving your PO, credit info, artwork & plate proof approvals
  • Production of full run takes approximately 25-32 days from PPS approval
  • Ocean voyage takes approximately 18-22 days once it leaves the docks in China and arrives into the port of Los Angeles
  • If needed, we can Air Ship a portion or the full order within 4-7 days to your final destination once the tubes are produced

Let us know if there are specific HOT in-hands dates you need and we can try to accommodate delivery.

Supplier's Site

Technical Specifications

  Express Tubes
Product Category Industrial Containers
Product Number ETPET24-170-107
Product Name ETPET24-170-107 5.75oz/170ml 24 mm Bottles
Container Type BottleJar
Material Plastic; Polyethylene (PE)
Volume Capacity 0.0449 gallons (0.1700 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Shipping Crates -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Application Shipping
View Details