EXM Manufacturing Ltd. Environmental Control Fan TB35000200

Description
600 MM BODY LENGTH 550 MM BODY WIDTH 50 HZ FREQUENCY RATING CE APPROVAL 230 V VOLTAGE RATING PAINTED STEEL BODY MATERIAL 170 W POWER RATING 170 POWER RATING IN W -20 TO 55 DEG C OPERATING TEMPERATURE 2365 CU M/HR AIR FLOW RATE 300 MM BODY DEPTH RAL 7032 GRAY GRILLE EUROBEX[R] BRAND NOISE LEVEL 77 DECIBEL PROTECTION RATING IP44 POWER RATING IN W - UOM W
Datasheet
Description
600 MM BODY LENGTH 550 MM BODY WIDTH 50 HZ FREQUENCY RATING CE APPROVAL 230 V VOLTAGE RATING PAINTED STEEL BODY MATERIAL 170 W POWER RATING 170 POWER RATING IN W -20 TO 55 DEG C OPERATING TEMPERATURE 2365 CU M/HR AIR FLOW RATE 300 MM BODY DEPTH RAL 7032 GRAY GRILLE EUROBEX[R] BRAND NOISE LEVEL 77 DECIBEL PROTECTION RATING IP44 POWER RATING IN W - UOM W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Environmental Control Fan - TB35000200 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Environmental Control Fan
TB35000200
Environmental Control Fan TB35000200
600 MM BODY LENGTH 550 MM BODY WIDTH 50 HZ FREQUENCY RATING CE APPROVAL 230 V VOLTAGE RATING PAINTED STEEL BODY MATERIAL 170 W POWER RATING 170 POWER RATING IN W -20 TO 55 DEG C OPERATING TEMPERATURE 2365 CU M/HR AIR FLOW RATE 300 MM BODY DEPTH RAL 7032 GRAY GRILLE EUROBEX[R] BRAND NOISE LEVEL 77 DECIBEL PROTECTION RATING IP44 POWER RATING IN W - UOM W
  • 600 MM BODY LENGTH
  • 550 MM BODY WIDTH
  • 50 HZ FREQUENCY RATING
  • CE APPROVAL
  • 230 V VOLTAGE RATING
  • PAINTED STEEL BODY MATERIAL
  • 170 W POWER RATING
  • 170 POWER RATING IN W
  • -20 TO 55 DEG C OPERATING TEMPERATURE
  • 2365 CU M/HR AIR FLOW RATE
  • 300 MM BODY DEPTH
  • RAL 7032 GRAY GRILLE
  • EUROBEX[R] BRAND
  • NOISE LEVEL 77 DECIBEL
  • PROTECTION RATING IP44
  • POWER RATING IN W - UOM W
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Electronic Cooling Fans
Product Number TB35000200
Product Name Environmental Control Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1391 SCFM (2365 m³/hr)
Maximum Sound Level 77 dbA
Voltage Range 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.30 - Filter fan - 7F3082303100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details
Axial Fan - 82TM - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Axial Fans - 2804604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 31.84 SCFM (54.12 m³/hr)
Nominal Voltage 12 volts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details