EXM Manufacturing Ltd. Environmental Control Fan TB22000222

Description
460 MM BODY LENGTH 380 MM BODY WIDTH 50/60 HZ FREQUENCY RATING CE APPROVAL 115 V VOLTAGE RATING PAINTED STEEL BODY MATERIAL 85 W POWER RATING 85 POWER RATING IN W -20 TO 55 DEG C OPERATING TEMPERATURE 860 CU M/HR AIR FLOW RATE 108 MM BODY DEPTH RAL 7032 GRAY GRILLE EUROBEX[R] BRAND NOISE LEVEL 70 DECIBEL PROTECTION RATING IP44 POWER RATING IN W - UOM W
Datasheet
Description
460 MM BODY LENGTH 380 MM BODY WIDTH 50/60 HZ FREQUENCY RATING CE APPROVAL 115 V VOLTAGE RATING PAINTED STEEL BODY MATERIAL 85 W POWER RATING 85 POWER RATING IN W -20 TO 55 DEG C OPERATING TEMPERATURE 860 CU M/HR AIR FLOW RATE 108 MM BODY DEPTH RAL 7032 GRAY GRILLE EUROBEX[R] BRAND NOISE LEVEL 70 DECIBEL PROTECTION RATING IP44 POWER RATING IN W - UOM W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Environmental Control Fan - TB22000222 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Environmental Control Fan
TB22000222
Environmental Control Fan TB22000222
460 MM BODY LENGTH 380 MM BODY WIDTH 50/60 HZ FREQUENCY RATING CE APPROVAL 115 V VOLTAGE RATING PAINTED STEEL BODY MATERIAL 85 W POWER RATING 85 POWER RATING IN W -20 TO 55 DEG C OPERATING TEMPERATURE 860 CU M/HR AIR FLOW RATE 108 MM BODY DEPTH RAL 7032 GRAY GRILLE EUROBEX[R] BRAND NOISE LEVEL 70 DECIBEL PROTECTION RATING IP44 POWER RATING IN W - UOM W
  • 460 MM BODY LENGTH
  • 380 MM BODY WIDTH
  • 50/60 HZ FREQUENCY RATING
  • CE APPROVAL
  • 115 V VOLTAGE RATING
  • PAINTED STEEL BODY MATERIAL
  • 85 W POWER RATING
  • 85 POWER RATING IN W
  • -20 TO 55 DEG C OPERATING TEMPERATURE
  • 860 CU M/HR AIR FLOW RATE
  • 108 MM BODY DEPTH
  • RAL 7032 GRAY GRILLE
  • EUROBEX[R] BRAND
  • NOISE LEVEL 70 DECIBEL
  • PROTECTION RATING IP44
  • POWER RATING IN W - UOM W
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Electronic Cooling Fans
Product Number TB22000222
Product Name Environmental Control Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 506 SCFM (860 m³/hr)
Maximum Sound Level 70 dbA
Voltage Range 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fan Accessories Qualtek Electronics - 10AK0365 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.21 - Reverse flow filter fan - 7F2190243100 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
Electrical - Climate Control - Filtered Fans - PF43000T12BK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 12 watts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details