EXM Manufacturing Ltd. Environmental Control Fan TB22000220

Description
460 MM BODY LENGTH 380 MM BODY WIDTH 50/60 HZ FREQUENCY RATING CE APPROVAL 230 V VOLTAGE RATING PAINTED STEEL BODY MATERIAL 85 W POWER RATING 85 POWER RATING IN W -20 TO 55 DEG C OPERATING TEMPERATURE 860 CU M/HR AIR FLOW RATE 108 MM BODY DEPTH RAL 7032 GRAY GRILLE EUROBEX[R] BRAND NOISE LEVEL 70 DECIBEL PROTECTION RATING IP44 POWER RATING IN W - UOM W
Datasheet
Description
460 MM BODY LENGTH 380 MM BODY WIDTH 50/60 HZ FREQUENCY RATING CE APPROVAL 230 V VOLTAGE RATING PAINTED STEEL BODY MATERIAL 85 W POWER RATING 85 POWER RATING IN W -20 TO 55 DEG C OPERATING TEMPERATURE 860 CU M/HR AIR FLOW RATE 108 MM BODY DEPTH RAL 7032 GRAY GRILLE EUROBEX[R] BRAND NOISE LEVEL 70 DECIBEL PROTECTION RATING IP44 POWER RATING IN W - UOM W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Environmental Control Fan - TB22000220 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Environmental Control Fan
TB22000220
Environmental Control Fan TB22000220
460 MM BODY LENGTH 380 MM BODY WIDTH 50/60 HZ FREQUENCY RATING CE APPROVAL 230 V VOLTAGE RATING PAINTED STEEL BODY MATERIAL 85 W POWER RATING 85 POWER RATING IN W -20 TO 55 DEG C OPERATING TEMPERATURE 860 CU M/HR AIR FLOW RATE 108 MM BODY DEPTH RAL 7032 GRAY GRILLE EUROBEX[R] BRAND NOISE LEVEL 70 DECIBEL PROTECTION RATING IP44 POWER RATING IN W - UOM W
  • 460 MM BODY LENGTH
  • 380 MM BODY WIDTH
  • 50/60 HZ FREQUENCY RATING
  • CE APPROVAL
  • 230 V VOLTAGE RATING
  • PAINTED STEEL BODY MATERIAL
  • 85 W POWER RATING
  • 85 POWER RATING IN W
  • -20 TO 55 DEG C OPERATING TEMPERATURE
  • 860 CU M/HR AIR FLOW RATE
  • 108 MM BODY DEPTH
  • RAL 7032 GRAY GRILLE
  • EUROBEX[R] BRAND
  • NOISE LEVEL 70 DECIBEL
  • PROTECTION RATING IP44
  • POWER RATING IN W - UOM W
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Electronic Cooling Fans
Product Number TB22000220
Product Name Environmental Control Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 506 SCFM (860 m³/hr)
Maximum Sound Level 70 dbA
Voltage Range 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

6015-9 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015L24BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0791 to ? in H2O (0.1478 to ? Torr)
Maximum Sound Level 23.6 dbA
View Details
Type 7F.31 - Reverse flow filter fan - 7F3182304400 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 69 to 112 watts
View Details
Electrical - Climate Control - Filtered Fans - PF66000T3RBK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 230 volts
View Details
Axial Fan - 125DL 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details