EXM Manufacturing Ltd. Environmental Control Fan TB19000222

Description
460 MM BODY LENGTH 380 MM BODY WIDTH 50/60 HZ FREQUENCY RATING CE APPROVAL 115 V VOLTAGE RATING PAINTED STEEL BODY MATERIAL 80 W POWER RATING 80 POWER RATING IN W -20 TO 55 DEG C OPERATING TEMPERATURE 575 CU M/HR AIR FLOW RATE 108 MM BODY DEPTH RAL 7032 GRAY GRILLE EUROBEX[R] BRAND NOISE LEVEL 62 DECIBEL PROTECTION RATING IP44 POWER RATING IN W - UOM W
Datasheet
Description
460 MM BODY LENGTH 380 MM BODY WIDTH 50/60 HZ FREQUENCY RATING CE APPROVAL 115 V VOLTAGE RATING PAINTED STEEL BODY MATERIAL 80 W POWER RATING 80 POWER RATING IN W -20 TO 55 DEG C OPERATING TEMPERATURE 575 CU M/HR AIR FLOW RATE 108 MM BODY DEPTH RAL 7032 GRAY GRILLE EUROBEX[R] BRAND NOISE LEVEL 62 DECIBEL PROTECTION RATING IP44 POWER RATING IN W - UOM W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Environmental Control Fan - TB19000222 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Environmental Control Fan
TB19000222
Environmental Control Fan TB19000222
460 MM BODY LENGTH 380 MM BODY WIDTH 50/60 HZ FREQUENCY RATING CE APPROVAL 115 V VOLTAGE RATING PAINTED STEEL BODY MATERIAL 80 W POWER RATING 80 POWER RATING IN W -20 TO 55 DEG C OPERATING TEMPERATURE 575 CU M/HR AIR FLOW RATE 108 MM BODY DEPTH RAL 7032 GRAY GRILLE EUROBEX[R] BRAND NOISE LEVEL 62 DECIBEL PROTECTION RATING IP44 POWER RATING IN W - UOM W
  • 460 MM BODY LENGTH
  • 380 MM BODY WIDTH
  • 50/60 HZ FREQUENCY RATING
  • CE APPROVAL
  • 115 V VOLTAGE RATING
  • PAINTED STEEL BODY MATERIAL
  • 80 W POWER RATING
  • 80 POWER RATING IN W
  • -20 TO 55 DEG C OPERATING TEMPERATURE
  • 575 CU M/HR AIR FLOW RATE
  • 108 MM BODY DEPTH
  • RAL 7032 GRAY GRILLE
  • EUROBEX[R] BRAND
  • NOISE LEVEL 62 DECIBEL
  • PROTECTION RATING IP44
  • POWER RATING IN W - UOM W
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Electronic Cooling Fans
Product Number TB19000222
Product Name Environmental Control Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 338 SCFM (575 m³/hr)
Maximum Sound Level 62 dbA
Voltage Range 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

4010-5 Series 0.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4010L05BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0650 to ? in H2O (0.1214 to ? Torr)
Maximum Sound Level 13.3 dbA
View Details
Type 7F.30 - Filter fan - 7F3090243100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
Electrical - Climate Control - Filtered Fans - PF43000T3RLG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 155 SCFM (263 m³/hr)
Nominal Voltage 24 volts
View Details
Axial Fan - 125DL 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details